AVX Corporation Connectors,Interconnects 046232428102800+

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146564-0462324281028 00+ Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Family Name: 6232 Alternative Parts (Cross-Reference): 528522870; Introduction Date: February 25, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146564-0462324281028 00+ Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Family Name: 6232 Alternative Parts (Cross-Reference): 528522870; Introduction Date: February 25, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 146564-046232428102800+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
146564-046232428102800+
Connectors,Interconnects 146564-046232428102800+
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146564-0462324281028 00+ Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Family Name: 6232 Alternative Parts (Cross-Reference): 528522870; Introduction Date: February 25, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 146564-046232428102800+
Category: Connectors,Interconnects
Family: FFC,FPC(FlatFlexible)Connectors
Family Name: 6232
Alternative Parts (Cross-Reference): 528522870;
Introduction Date: February 25, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Electronic Connector - 399-046232428102800+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-046232428102800+
Electronic Connector 399-046232428102800+
CONN FFC FPC BOTTOM 28POS 1MM RA Product overview: 046232428102800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232428102800+ can be used for catalog matching and distributor lookup.

CONN FFC FPC BOTTOM 28POS 1MM RA Product overview: 046232428102800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232428102800+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 146564-046232428102800+ 399-046232428102800+
Product Name Connectors,Interconnects Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details