AVX Corporation Electronic Connector 046232412008800+

Description
CONN FFC FPC BOTTOM 12POS 1MM RA Product overview: 046232412008800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232412008800+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FFC FPC BOTTOM 12POS 1MM RA Product overview: 046232412008800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232412008800+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 399-046232412008800+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-046232412008800+
Electronic Connector 399-046232412008800+
CONN FFC FPC BOTTOM 12POS 1MM RA Product overview: 046232412008800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232412008800+ can be used for catalog matching and distributor lookup.

CONN FFC FPC BOTTOM 12POS 1MM RA Product overview: 046232412008800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232412008800+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 046232412008800+ - 759968-046232412008800+ - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 046232412008800+
759968-046232412008800+
FFC, FPC (FlatFlexible) Connectors - 046232412008800+ 759968-046232412008800+
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 759968-0462324120088 00+ Series: 6232, Kyocera Packaging: Reel package Number of Positions: 12 Pitch: 0.039" (1.00mm) Operating Temperature Range: -20°C ~ 85°C Features: Low Insertion Force (LIF) Termination: Solder Contact Finish: Tin Contact Material: Copper Alloy Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.118" (3.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Housing Material: Plastic Mounting: Through Hole, Right Angle Family Name: 6232 Categories: Connectors, Interconnects Introduction Date: February 25, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 759968-046232412008800+
Series: 6232, Kyocera
Packaging: Reel package
Number of Positions: 12
Pitch: 0.039" (1.00mm)
Operating Temperature Range: -20°C ~ 85°C
Features: Low Insertion Force (LIF)
Termination: Solder
Contact Finish: Tin
Contact Material: Copper Alloy
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.118" (3.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Housing Material: Plastic
Mounting: Through Hole, Right Angle
Family Name: 6232
Categories: Connectors, Interconnects
Introduction Date: February 25, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-046232412008800+ 759968-046232412008800+
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 046232412008800+
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details