AVX Corporation Electronic Connector 046232120008800+

Description
CONN FFC FPC 20POS 1MM Product overview: 046232120008800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232120008800+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FFC FPC 20POS 1MM Product overview: 046232120008800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232120008800+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 399-046232120008800+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-046232120008800+
Electronic Connector 399-046232120008800+
CONN FFC FPC 20POS 1MM Product overview: 046232120008800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232120008800+ can be used for catalog matching and distributor lookup.

CONN FFC FPC 20POS 1MM Product overview: 046232120008800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232120008800+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1033678-046232120008800+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1033678-046232120008800+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1033678-046232120008800+
Win Source Part Number: 1033678-046232120008 800+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6232, Kyocera Number of Positions: 20 Pitch: 0.039" (1.00mm) Termination: Solder Contact Finish: Tin Copper Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Flat Flex Type: FFC, FPC FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Thermoplastic Standard Package: 900 Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): DF9-15P-1V(32); DF9-9S-1V(32); 91910-21509LF; DF9-9P-1V(32); 501331-0407; 501331-0207; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 478-046232120008800+ ,1253-04623212000880 0+TR,1253-0462321200 08800+TR-ND

Win Source Part Number: 1033678-046232120008800+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6232, Kyocera
Number of Positions: 20
Pitch: 0.039" (1.00mm)
Termination: Solder
Contact Finish: Tin Copper
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Flat Flex Type: FFC, FPC
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Thermoplastic
Standard Package: 900
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): DF9-15P-1V(32); DF9-9S-1V(32); 91910-21509LF; DF9-9P-1V(32); 501331-0407; 501331-0207;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 478-046232120008800+,1253-046232120008800+TR,1253-046232120008800+TR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-046232120008800+ 1033678-046232120008800+
Product Name Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products