AVX Corporation Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 046232111103868+

Description
Win Source Part Number: 1037893-046232111103 868+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6232, Kyocera Number of Positions: 11 Pitch: 0.039" (1.00mm) Features: Low Insertion Force (LIF), Solder Retention Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.118" (3.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Thermoplastic Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-046232111103868 +TR-ND,478-046232111 103868+,1253-0462321 11103868+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1037893-046232111103 868+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6232, Kyocera Number of Positions: 11 Pitch: 0.039" (1.00mm) Features: Low Insertion Force (LIF), Solder Retention Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.118" (3.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Thermoplastic Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-046232111103868 +TR-ND,478-046232111 103868+,1253-0462321 11103868+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1037893-046232111103868+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1037893-046232111103868+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1037893-046232111103868+
Win Source Part Number: 1037893-046232111103 868+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6232, Kyocera Number of Positions: 11 Pitch: 0.039" (1.00mm) Features: Low Insertion Force (LIF), Solder Retention Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.118" (3.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Thermoplastic Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-046232111103868 +TR-ND,478-046232111 103868+,1253-0462321 11103868+TR

Win Source Part Number: 1037893-046232111103868+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6232, Kyocera
Number of Positions: 11
Pitch: 0.039" (1.00mm)
Features: Low Insertion Force (LIF), Solder Retention
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.118" (3.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Thermoplastic
Standard Package: 1,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-046232111103868+TR-ND,478-046232111103868+,1253-046232111103868+TR

Buy Now Datasheet
Electronic Connector - 399-046232111103868+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-046232111103868+
Electronic Connector 399-046232111103868+
CONN FFC FPC TOP 11POS 1MM R/A Product overview: 046232111103868+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232111103868+ can be used for catalog matching and distributor lookup.

CONN FFC FPC TOP 11POS 1MM R/A Product overview: 046232111103868+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232111103868+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1037893-046232111103868+ 399-046232111103868+
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
N Female To SMA Female RF Adapter - ET-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details