AVX Corporation Ffc/fpc Connector, Receptacle 12 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect 046214012000800+

Description
FFC/FPC CONNECTOR, RECEPTACLE 12 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:6214 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE 12 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:6214 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle 12 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect - 55M7887 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 12 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect
55M7887
Ffc/fpc Connector, Receptacle 12 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect 55M7887
FFC/FPC CONNECTOR, RECEPTACLE 12 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:6214 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 12 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:6214 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55M7887
Product Name Ffc/fpc Connector, Receptacle 12 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details