AVX Corporation Connectors, Interconnects- Memory Connectors -PC Card Sockets 045036008210862+

Description
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects- Memory Connectors -PC Card Sockets Series: 5036, Kyocera Package: Tape & Reel (TR) Product Status: Active Card Type: SIM Card Number of Positions: 8 (6 + 2) Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle Features: Switch
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects- Memory Connectors -PC Card Sockets Series: 5036, Kyocera Package: Tape & Reel (TR) Product Status: Active Card Type: SIM Card Number of Positions: 8 (6 + 2) Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle Features: Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Memory Connectors -PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Memory Connectors -PC Card Sockets
Connectors, Interconnects- Memory Connectors -PC Card Sockets
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects- Memory Connectors -PC Card Sockets Series: 5036, Kyocera Package: Tape & Reel (TR) Product Status: Active Card Type: SIM Card Number of Positions: 8 (6 + 2) Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle Features: Switch

Manufacturer: KYOCERA AVX
Category: Connectors, Interconnects- Memory Connectors -PC Card Sockets
Series: 5036, Kyocera
Package: Tape & Reel (TR)
Product Status: Active
Card Type: SIM Card
Number of Positions: 8 (6 + 2)
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
Features: Switch

Buy Now Datasheet
Card Edge & Backplane Connector, 5036 Series, Memory Socket, 8, 1.27 Mm, Surface Mount Rohs Compliant Avx Interconnect - 66M2535 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, 5036 Series, Memory Socket, 8, 1.27 Mm, Surface Mount Rohs Compliant Avx Interconnect
66M2535
Card Edge & Backplane Connector, 5036 Series, Memory Socket, 8, 1.27 Mm, Surface Mount Rohs Compliant Avx Interconnect 66M2535
Card Edge & Backplane Connector, 5036 Series, Memory Socket, 8, 1.27 mm, Surface Mount RoHS Compliant: Yes

Card Edge & Backplane Connector, 5036 Series, Memory Socket, 8, 1.27 mm, Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 66M2535
Product Name Connectors, Interconnects- Memory Connectors -PC Card Sockets Card Edge & Backplane Connector, 5036 Series, Memory Socket, 8, 1.27 Mm, Surface Mount Rohs Compliant Avx Interconnect
Connector Type PC Card Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details