Kyocera Corporation SMD 22pF 10V Capacitor 0402ZK220GBSTR

Description
Cap Silicon 22pF 10V 0±60ppm/°C 2% SMD 0402 125°C T/R Product overview: 0402ZK220GBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 10V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402ZK220GBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 22pF 10V 0±60ppm/°C 2% SMD 0402 125°C T/R Product overview: 0402ZK220GBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 10V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402ZK220GBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22pF 10V Capacitor
68-0402ZK220GBSTR
SMD 22pF 10V Capacitor 68-0402ZK220GBSTR
Cap Silicon 22pF 10V 0±60ppm/°C 2% SMD 0402 125°C T/R Product overview: 0402ZK220GBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 10V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402ZK220GBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 22pF 10V 0±60ppm/°C 2% SMD 0402 125°C T/R Product overview: 0402ZK220GBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 10V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402ZK220GBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 478-4436-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4436-1-ND
Thin Film Capacitors 478-4436-1-ND
22pF Thin Film Capacitor 10V 0402 (1005 Metric)

22pF Thin Film Capacitor 10V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4436-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4436-2-ND
Thin Film Capacitors 478-4436-2-ND
22pF Thin Film Capacitor 10V 0402 (1005 Metric)

22pF Thin Film Capacitor 10V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4436-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4436-6-ND
Thin Film Capacitors 478-4436-6-ND
22pF Thin Film Capacitor 10V 0402 (1005 Metric)

22pF Thin Film Capacitor 10V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 0402ZK220GBSTR - 853209-0402ZK220GBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 0402ZK220GBSTR
853209-0402ZK220GBSTR
Thin Film Capacitors - 0402ZK220GBSTR 853209-0402ZK220GBSTR
Manufacturer: AVX Corporation Win Source Part Number: 853209-0402ZK220GBST R Series: Accu-P® Features: 22 pF Thin Film Capacitor 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0402ZK220GBSTR/5K, 478-4436-1, 478-4436-2, 0402ZK220GBSTR-ND, 478-4436-6, 0402ZK220GBSTR\\5K

Manufacturer: AVX Corporation
Win Source Part Number: 853209-0402ZK220GBSTR
Series: Accu-P®
Features: 22 pF Thin Film Capacitor 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 0402ZK220GBSTR/5K, 478-4436-1, 478-4436-2, 0402ZK220GBSTR-ND, 478-4436-6, 0402ZK220GBSTR\\5K

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 0402ZK220GBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
0402ZK220GBSTR
Hi-Q Thin Film Capacitors 0402ZK220GBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 0402ZK220GBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
0402ZK220GBSTR
Thin Film Capacitors 0402ZK220GBSTR
CAP THIN FILM 22PF 10V 0402

CAP THIN FILM 22PF 10V 0402

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 0402ZK220GBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
0402ZK220GBSTR
Capacitors - Thin Film Capacitors 0402ZK220GBSTR
CAP THIN FILM 22PF 10V 0402

CAP THIN FILM 22PF 10V 0402

Supplier's Site
Ceramic Capacitor 22Pf, 10V, 0402 2%, Full Reel; Capacitance Kyocera Avx - 66M2249 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf, 10V, 0402 2%, Full Reel; Capacitance Kyocera Avx
66M2249
Ceramic Capacitor 22Pf, 10V, 0402 2%, Full Reel; Capacitance Kyocera Avx 66M2249
CERAMIC CAPACITOR 22PF, 10V, 0402 2%, FULL REEL; Capacitance:22pF; Voltage Rating:10V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF, 10V, 0402 2%, FULL REEL; Capacitance:22pF; Voltage Rating:10V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 10V, 2%, 0402, Smd; Capacitance Kyocera Avx - 50R8271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10V, 2%, 0402, Smd; Capacitance Kyocera Avx
50R8271
Cap, 22Pf, 10V, 2%, 0402, Smd; Capacitance Kyocera Avx 50R8271
CAP, 22PF, 10V, 2%, 0402, SMD; Capacitance:22pF; Voltage Rating:10V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 22PF, 10V, 2%, 0402, SMD; Capacitance:22pF; Voltage Rating:10V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Richardson RFPD Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-0402ZK220GBSTR 478-4436-1-ND 478-4436-6-ND 853209-0402ZK220GBSTR 0402ZK220GBSTR 0402ZK220GBSTR 0402ZK220GBSTR 66M2249
Product Name SMD 22pF 10V Capacitor Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors - 0402ZK220GBSTR Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Ceramic Capacitor 22Pf, 10V, 0402 2%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers