CAP THIN FILM 22PF 10V 0402
22pF Thin Film Capacitor 10V 0402 (1005 Metric)
CAP THIN FILM 22PF 10V 0402
Cap Silicon 22pF 10V 0±60ppm/°C 1% SMD 0402 125°C T/R Product overview: 0402ZK220FBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 10V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402ZK220FBSTR can be used for catalog matching and distributor lookup.
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 22PF 10V 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-0402ZK220FBSTRDKR-ND | 478-0402ZK220FBSTR-ND | 68-0402ZK220FBSTR | 0402ZK220FBSTR | 0402ZK220FBSTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | SMD 22pF 10V Capacitor | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | |
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Tape and Reel |