Kyocera Corporation Ceramic Capacitors 0402ZD823MAT2A

Description
0.082µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.082µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402ZD823MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402ZD823MAT2A-ND
Ceramic Capacitors 0402ZD823MAT2A-ND
0.082µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.082µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402ZD823MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402ZD823MAT2A
Capacitors - Ceramic Capacitors 0402ZD823MAT2A
CAP CER 0.082UF 10V X5R 0402

CAP CER 0.082UF 10V X5R 0402

Supplier's Site
Ceramic Capacitors - 0402ZD823MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD823MAT2A
Ceramic Capacitors 0402ZD823MAT2A
CAP CER 0.082UF 10V X5R 0402

CAP CER 0.082UF 10V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor 0.082Uf 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2220 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
66M2220
Ceramic Capacitor 0.082Uf 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 66M2220
CERAMIC CAPACITOR 0.082UF 10V, X5R, 20%, 0402, FULL REEL; Capacitance:82000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 10V, X5R, 20%, 0402, FULL REEL; Capacitance:82000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0402ZD823MAT2A-ND 0402ZD823MAT2A 0402ZD823MAT2A 66M2220
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.082Uf 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details