Kyocera Corporation Cap, Mlcc, X5R, 4.7Uf, 10V, 0402; Capacitance Kyocera Avx 0402ZD475MAT2A

Description
CAP, MLCC, X5R, 4.7UF, 10V, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X5R, 4.7UF, 10V, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X5R, 4.7Uf, 10V, 0402; Capacitance Kyocera Avx - 54Y9353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 4.7Uf, 10V, 0402; Capacitance Kyocera Avx
54Y9353
Cap, Mlcc, X5R, 4.7Uf, 10V, 0402; Capacitance Kyocera Avx 54Y9353
CAP, MLCC, X5R, 4.7UF, 10V, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X5R, 4.7UF, 10V, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X5R, 4.7Uf, 10V, 0402; Capacitance Kyocera Avx - 96Y8153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 4.7Uf, 10V, 0402; Capacitance Kyocera Avx
96Y8153
Cap, Mlcc, X5R, 4.7Uf, 10V, 0402; Capacitance Kyocera Avx 96Y8153
CAP, MLCC, X5R, 4.7UF, 10V, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X5R, 4.7UF, 10V, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402ZD475MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD475MAT2A
Ceramic Capacitors 0402ZD475MAT2A
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 54Y9353 0402ZD475MAT2A
Product Name Cap, Mlcc, X5R, 4.7Uf, 10V, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH240K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details