Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 0402ZD474KAT2A

Description
KYOCERA AVX 0402ZD474KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 0402ZD474KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364171P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364171P
MLCCs - Multilayer Ceramic Capacitors 1364171P
KYOCERA AVX 0402ZD474KAT2A

KYOCERA AVX 0402ZD474KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1360365 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1360365
MLCCs - Multilayer Ceramic Capacitors 1360365
KYOCERA AVX 0402ZD474KAT2A

KYOCERA AVX 0402ZD474KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364171 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364171
MLCCs - Multilayer Ceramic Capacitors 1364171
KYOCERA AVX 0402ZD474KAT2A

KYOCERA AVX 0402ZD474KAT2A

Supplier's Site
Ceramic Capacitors - 0402ZD474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD474KAT2A
Ceramic Capacitors 0402ZD474KAT2A
CAP CER 0.47UF 10V X5R 0402

CAP CER 0.47UF 10V X5R 0402

Supplier's Site Datasheet
Cap, Mlcc, X5R, 0.47Uf, 10V, 0402; Capacitance Kyocera Avx - 96Y8152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.47Uf, 10V, 0402; Capacitance Kyocera Avx
96Y8152
Cap, Mlcc, X5R, 0.47Uf, 10V, 0402; Capacitance Kyocera Avx 96Y8152
CAP, MLCC, X5R, 0.47UF, 10V, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X5R, 0.47UF, 10V, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8001
Cap, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8001
CAP, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364171P 1360365 0402ZD474KAT2A 96Y8152 66AH8001
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X5R, 0.47Uf, 10V, 0402; Capacitance Kyocera Avx Cap, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details