Kyocera Corporation Cap, Mlcc, X7R, 0.068Uf, 10V, 0402; Capacitance Kyocera Avx 0402ZC683KAT2A

Description
CAP, MLCC, X7R, 0.068UF, 10V, 0402; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.068UF, 10V, 0402; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.068Uf, 10V, 0402; Capacitance Kyocera Avx - 96Y8151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.068Uf, 10V, 0402; Capacitance Kyocera Avx
96Y8151
Cap, Mlcc, X7R, 0.068Uf, 10V, 0402; Capacitance Kyocera Avx 96Y8151
CAP, MLCC, X7R, 0.068UF, 10V, 0402; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, MLCC, X7R, 0.068UF, 10V, 0402; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0402ZC683KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZC683KAT2A
Ceramic Capacitors 0402ZC683KAT2A
CAP CER 0.068UF 10V X7R 0402

CAP CER 0.068UF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 96Y8151 0402ZC683KAT2A
Product Name Cap, Mlcc, X7R, 0.068Uf, 10V, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details