Kyocera Corporation Ceramic Capacitors 0402ZC561JAT2A

Description
560pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402ZC561JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402ZC561JAT2A-ND
Ceramic Capacitors 0402ZC561JAT2A-ND
560pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402ZC561JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402ZC561JAT2A
Capacitors - Ceramic Capacitors 0402ZC561JAT2A
CAP CER 560PF 10V X7R 0402

CAP CER 560PF 10V X7R 0402

Supplier's Site
Capacitor Ceramic, 560Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx - 55J1297 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 560Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx
55J1297
Capacitor Ceramic, 560Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx 55J1297
CAPACITOR CERAMIC, 560PF, 10V, X7R, 5%, 0402; Capacitance:560pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 560PF, 10V, X7R, 5%, 0402; Capacitance:560pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0402ZC561JAT2A-ND 0402ZC561JAT2A 55J1297
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 560Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details