Kyocera Corporation Ceramic Capacitor 0.033Uf 10V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 0402ZC333JAT2A

Description
CERAMIC CAPACITOR 0.033UF 10V, X7R, 5%, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.033UF 10V, X7R, 5%, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 10V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 33K1364 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 10V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
33K1364
Ceramic Capacitor 0.033Uf 10V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 33K1364
CERAMIC CAPACITOR 0.033UF 10V, X7R, 5%, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 10V, X7R, 5%, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33K1364
Product Name Ceramic Capacitor 0.033Uf 10V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details