33pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
33pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
33pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
CERAMIC CAPACITOR, 33PF, 10V, X7R, 10%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11790-1-ND | 478-11790-6-ND | 66M2207 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 33Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |