Kyocera Corporation Ceramic Capacitors 0402ZC222JAT2A

Description
CAP CER 2200PF 10V X7R 0402
Datasheet
Description
CAP CER 2200PF 10V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402ZC222JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZC222JAT2A
Ceramic Capacitors 0402ZC222JAT2A
CAP CER 2200PF 10V X7R 0402

CAP CER 2200PF 10V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf, 10V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1277 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 10V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1277
Ceramic Capacitor 2200Pf, 10V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1277
CERAMIC CAPACITOR 2200PF, 10V, X7R, 5%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 10V, X7R, 5%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0402ZC222JAT2A 55J1277
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf, 10V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers