Kyocera Corporation Capacitor Ceramic, 220Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402ZC221KAT2A

Description
CAPACITOR CERAMIC, 220PF, 10V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 220PF, 10V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 220Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2204 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2204
Capacitor Ceramic, 220Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2204
CAPACITOR CERAMIC, 220PF, 10V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 10V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2204
Product Name Capacitor Ceramic, 220Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details