CERAMIC CAPACITOR 1000PF, 10V, X7R, 20%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70K6864 |
| Product Name | Ceramic Capacitor 1000Pf, 10V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |