The 0402YJ9R1CBWTR is a thin-film capacitor from Lingto Electronic Limited, designed for high-frequency applications. It features a capacitance of 9.1 pF and a voltage rating of 16V. This capacitor utilizes advanced thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), making it suitable for RF and microwave applications. The device exhibits excellent dimensional control and tight capacitance tolerances, with variations as low as ±0.01 pF. It operates effectively across a temperature range of -55°C to +125°C and has a high insulation resistance of at least 10^11 ohms. The capacitor is packaged in a 0402 size, making it suitable for surface mount technology. Its low-loss characteristics and stability with respect to time, temperature, and frequency make it ideal for use in cellular communications, satellite systems, and other high-frequency circuits.
9.1pF Thin Film Capacitor 16V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 9.1PF 16V 0402
CAP THIN FILM 9.1PF 16V 0402
| DigiKey | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0402YJ9R1CBWTR-ND | 0402YJ9R1CBWTR | 0402YJ9R1CBWTR | 0402YJ9R1CBWTR |
| Product Name | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Lead Style | Surface Mount (SMT) | Tape and Reel | ||
| Mounting Style | Surface Mount Technology | Tape and Reel | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0402 (1005 Metric) |