AVX Corporation Thin Film Capacitors 0402YJ8R2BBSTR

Description
8.2pF Thin Film Capacitor 16V 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF Thin Film Capacitor 16V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4432-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4432-2-ND
Thin Film Capacitors 478-4432-2-ND
8.2pF Thin Film Capacitor 16V 0402 (1005 Metric)

8.2pF Thin Film Capacitor 16V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4432-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4432-6-ND
Thin Film Capacitors 478-4432-6-ND
8.2pF Thin Film Capacitor 16V 0402 (1005 Metric)

8.2pF Thin Film Capacitor 16V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4432-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4432-1-ND
Thin Film Capacitors 478-4432-1-ND
8.2pF Thin Film Capacitor 16V 0402 (1005 Metric)

8.2pF Thin Film Capacitor 16V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 0402YJ8R2BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
0402YJ8R2BBSTR
Hi-Q Thin Film Capacitors 0402YJ8R2BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 0402YJ8R2BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
0402YJ8R2BBSTR
Thin Film Capacitors 0402YJ8R2BBSTR
CAP THIN FILM 8.2PF 16V 0402

CAP THIN FILM 8.2PF 16V 0402

Supplier's Site Datasheet
Ceramic Capacitor 8.2Pf, 16V, 0402 0.1Pf; Capacitance Kyocera Avx - 23M9754 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8.2Pf, 16V, 0402 0.1Pf; Capacitance Kyocera Avx
23M9754
Ceramic Capacitor 8.2Pf, 16V, 0402 0.1Pf; Capacitance Kyocera Avx 23M9754
CERAMIC CAPACITOR 8.2PF, 16V, 0402 0.1pF; Capacitance:8.2pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 8.2PF, 16V, 0402 0.1pF; Capacitance:8.2pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Capacitors - Thin Film Capacitors - 0402YJ8R2BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
0402YJ8R2BBSTR
Capacitors - Thin Film Capacitors 0402YJ8R2BBSTR
CAP THIN FILM 8.2PF 16V 0402

CAP THIN FILM 8.2PF 16V 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4432-2-ND 478-4432-6-ND 0402YJ8R2BBSTR 0402YJ8R2BBSTR 23M9754 0402YJ8R2BBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 8.2Pf, 16V, 0402 0.1Pf; Capacitance Kyocera Avx Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details