Cap Silicon 10pF 16V 0±30ppm/°C 1% SMD 0402 125°C T/R Product overview: 0402YJ100FBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 16V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402YJ100FBSTR can be used for catalog matching and distributor lookup.
10pF Thin Film Capacitor 16V 0402 (1005 Metric)
10pF Thin Film Capacitor 16V 0402 (1005 Metric)
10pF Thin Film Capacitor 16V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 10PF 16V 0402
CAP, 10PF, 16V, 1%, LOW K, 0402; Capacitance:10pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP THIN FILM 10PF 16V 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-0402YJ100FBSTR | 478-12662-2-ND | 478-12662-6-ND | 0402YJ100FBSTR | 0402YJ100FBSTR | 34M9176 | 0402YJ100FBSTR |
| Product Name | SMD 10pF 16V Capacitor | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Cap, 10Pf, 16V, 1%, Low K, 0402; Capacitance Kyocera Avx | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |