AVX Corporation Capacitor Ceramic, 0.1Uf, 16V, Y5V, +80,-20%, 0402, Full Reel; Capacitance Kyocera Avx 0402YG104ZAT2A.

Description
CAPACITOR CERAMIC, 0.1UF, 16V, Y5V, +80,-20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 0.1UF, 16V, Y5V, +80,-20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.1Uf, 16V, Y5V, +80,-20%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5326 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 16V, Y5V, +80,-20%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5326
Capacitor Ceramic, 0.1Uf, 16V, Y5V, +80,-20%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5326
CAPACITOR CERAMIC, 0.1UF, 16V, Y5V, +80,-20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 16V, Y5V, +80,-20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5326
Product Name Capacitor Ceramic, 0.1Uf, 16V, Y5V, +80,-20%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details