Kyocera Corporation Ceramic Capacitor 0.047Uf 16V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 0402YD473MAT2A

Description
CERAMIC CAPACITOR 0.047UF 16V, X5R, 20%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.047UF 16V, X5R, 20%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 16V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1233 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 16V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
55J1233
Ceramic Capacitor 0.047Uf 16V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 55J1233
CERAMIC CAPACITOR 0.047UF 16V, X5R, 20%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 16V, X5R, 20%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1233
Product Name Ceramic Capacitor 0.047Uf 16V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers