Kyocera Corporation Ceramic Capacitors 0402YD222KAT2A

Description
2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YD222KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YD222KAT2A-ND
Ceramic Capacitors 0402YD222KAT2A-ND
2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 2200Pf, 16V, X5R, 10%, 0402; Capacitance Kyocera Avx - 66M2172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 16V, X5R, 10%, 0402; Capacitance Kyocera Avx
66M2172
Capacitor Ceramic 2200Pf, 16V, X5R, 10%, 0402; Capacitance Kyocera Avx 66M2172
CAPACITOR CERAMIC 2200PF, 16V, X5R, 10%, 0402; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 16V, X5R, 10%, 0402; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0402YD222KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YD222KAT2A
Capacitors - Ceramic Capacitors 0402YD222KAT2A
CAP CER 2200PF 16V X5R 0402

CAP CER 2200PF 16V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0402YD222KAT2A-ND 66M2172 0402YD222KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 2200Pf, 16V, X5R, 10%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details