Kyocera Corporation Ceramic Capacitors 0402YD103KAT2A

Description
10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0402YD103KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YD103KAT2ATR-ND
Ceramic Capacitors 478-0402YD103KAT2ATR-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0402YD103KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YD103KAT2ADKR-ND
Ceramic Capacitors 478-0402YD103KAT2ADKR-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0402YD103KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YD103KAT2ACT-ND
Ceramic Capacitors 478-0402YD103KAT2ACT-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 36K6658 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
36K6658
Ceramic Capacitor 0.01Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 36K6658
CERAMIC CAPACITOR 0.01UF, 16V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0402YD103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YD103KAT2A
Ceramic Capacitors 0402YD103KAT2A
CAP CER 10000PF 16V X5R 0402

CAP CER 10000PF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-0402YD103KAT2ATR-ND 478-0402YD103KAT2ADKR-ND 36K6658 0402YD103KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers