8200pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAPACITOR CERAMIC 8200PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 8200PF 16V X7R 0402
CAP CER 8200PF 16V X7R 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0402YC822MAT2A-ND | 66M2170 | 0402YC822MAT2A | 0402YC822MAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 8200Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |