Kyocera Corporation Ceramic Capacitors 0402YC822KAT2A

Description
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10178-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10178-6-ND
Ceramic Capacitors 478-10178-6-ND
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10178-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10178-2-ND
Ceramic Capacitors 478-10178-2-ND
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10178-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10178-1-ND
Ceramic Capacitors 478-10178-1-ND
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402YC822KAT2A - 1000126-0402YC822KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0402YC822KAT2A
1000126-0402YC822KAT2A
Ceramic Capacitors - 0402YC822KAT2A 1000126-0402YC822KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000126-0402YC822KAT 2A Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 8200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1000126-0402YC822KAT2A
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 8200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 0.0082uF 16V Capacitor
60-0402YC822KAT2A
SMD 0.0082uF 16V Capacitor 60-0402YC822KAT2A
Cap Ceramic 0.0082uF 16V X7R 10% Pad SMD 0402 125°C T/R Product overview: 0402YC822KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0082uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0082uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC822KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0082uF 16V X7R 10% Pad SMD 0402 125°C T/R Product overview: 0402YC822KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0082uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0082uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC822KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402YC822KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC822KAT2A
Ceramic Capacitors 0402YC822KAT2A
CAP CER 8200PF 16V X7R 0402

CAP CER 8200PF 16V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 8200Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1228 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1228
Ceramic Capacitor 8200Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1228
CERAMIC CAPACITOR 8200PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
CAP CER 8200PF 16V X7R 0402 - 66-0402YC822KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 8200PF 16V X7R 0402
66-0402YC822KAT2A
CAP CER 8200PF 16V X7R 0402 66-0402YC822KAT2A
CAP CER 8200PF 16V X7R 0402

CAP CER 8200PF 16V X7R 0402

Supplier's Site
16V 8.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-0402YC822KAT2A - Utmel Electronic Limited
Hong Kong, China
16V 8.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-0402YC822KAT2A
16V 8.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-0402YC822KAT2A
16V 8.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 8.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10178-6-ND 478-10178-2-ND 1000126-0402YC822KAT2A 60-0402YC822KAT2A 0402YC822KAT2A 55J1228 66-0402YC822KAT2A 17928-0402YC822KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 0402YC822KAT2A SMD 0.0082uF 16V Capacitor Ceramic Capacitors Ceramic Capacitor 8200Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx CAP CER 8200PF 16V X7R 0402 16V 8.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers