Kyocera Corporation Ceramic Capacitors 0402YC752KAT2A

Description
7500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
7500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0402YC752KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YC752KAT2ATR-ND
Ceramic Capacitors 478-0402YC752KAT2ATR-ND
7500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

7500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0402YC752KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YC752KAT2ADKR-ND
Ceramic Capacitors 478-0402YC752KAT2ADKR-ND
CAP CER 7500PF 16V X7R 0402

CAP CER 7500PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-0402YC752KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YC752KAT2ACT-ND
Ceramic Capacitors 478-0402YC752KAT2ACT-ND
CAP CER 7500PF 16V X7R 0402

CAP CER 7500PF 16V X7R 0402

Buy Now Datasheet
Capacitor Ceramic 7500Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1224 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 7500Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1224
Capacitor Ceramic 7500Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1224
CAPACITOR CERAMIC 7500PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:7500pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 7500PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:7500pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-0402YC752KAT2ATR-ND 478-0402YC752KAT2ADKR-ND 55J1224
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 7500Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers