Kyocera Corporation SMD 16V 6800pF Capacitor 0402YC682KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C682KH NEW GLOBAL PN 16V 6800pF A 581-KGM05AR71C682KH Product overview: 0402YC682KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC682KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C682KH NEW GLOBAL PN 16V 6800pF A 581-KGM05AR71C682KH Product overview: 0402YC682KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC682KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 6800pF Capacitor
60-0402YC682KAT2A
SMD 16V 6800pF Capacitor 60-0402YC682KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C682KH NEW GLOBAL PN 16V 6800pF A 581-KGM05AR71C682KH Product overview: 0402YC682KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC682KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C682KH NEW GLOBAL PN 16V 6800pF A 581-KGM05AR71C682KH Product overview: 0402YC682KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC682KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402YC682KAT2A - 801373-0402YC682KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0402YC682KAT2A
801373-0402YC682KAT2A
Ceramic Capacitors - 0402YC682KAT2A 801373-0402YC682KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 801373-0402YC682KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 6800pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.022" (0.56mm) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 801373-0402YC682KAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 6800pF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.022" (0.56mm)
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitor 6800Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 97C6165 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
97C6165
Ceramic Capacitor 6800Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 97C6165
CERAMIC CAPACITOR 6800PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0402YC682KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC682KAT2A
Ceramic Capacitors 0402YC682KAT2A
CAP CER 6800PF 16V X7R 0402

CAP CER 6800PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402YC682KAT2A 801373-0402YC682KAT2A 97C6165 0402YC682KAT2A
Product Name SMD 16V 6800pF Capacitor Ceramic Capacitors - 0402YC682KAT2A Ceramic Capacitor 6800Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details