Kyocera Corporation Ceramic Capacitors 0402YC561KAT2A

Description
560pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC561KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YC561KAT2A-ND
Ceramic Capacitors 0402YC561KAT2A-ND
560pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YC561KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YC561KAT2A
Capacitors - Ceramic Capacitors 0402YC561KAT2A
CAP CER 560PF 16V X7R 0402

CAP CER 560PF 16V X7R 0402

Supplier's Site
Ceramic Capacitor, 560Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 97C6152 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 560Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
97C6152
Ceramic Capacitor, 560Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 97C6152
CERAMIC CAPACITOR, 560PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 560PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0402YC561KAT2A-ND 0402YC561KAT2A 97C6152
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 560Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details