Kyocera Corporation Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC472KAT2A

Description
CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1214 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1214
Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1214
CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 16V, Mlcc, 0402; Capacitance Kyocera Avx - 08AK4793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 16V, Mlcc, 0402; Capacitance Kyocera Avx
08AK4793
Cap, 4700Pf, 16V, Mlcc, 0402; Capacitance Kyocera Avx 08AK4793
CAP, 4700PF, 16V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 4700PF, 16V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 4700PF 16V X7R 0402 - 66-0402YC472KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 16V X7R 0402
66-0402YC472KAT2A
CAP CER 4700PF 16V X7R 0402 66-0402YC472KAT2A
CAP CER 4700PF 16V X7R 0402

CAP CER 4700PF 16V X7R 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 55J1214 66-0402YC472KAT2A
Product Name Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx CAP CER 4700PF 16V X7R 0402
Capacitance Type Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers