Kyocera Corporation Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC471KAT2A

Description
CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 85C4551 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
85C4551
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 85C4551
CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85C4551
Product Name Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details