Kyocera Corporation Ceramic Capacitors 0402YC391JAT2A

Description
390pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
390pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC391JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YC391JAT2A-ND
Ceramic Capacitors 0402YC391JAT2A-ND
390pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 390Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx - 83K9086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 390Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx
83K9086
Capacitor Ceramic, 390Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx 83K9086
CAPACITOR CERAMIC, 390PF, 16V, X7R, 5%, 0402; Capacitance:390pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 390PF, 16V, X7R, 5%, 0402; Capacitance:390pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0402YC391JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YC391JAT2A
Capacitors - Ceramic Capacitors 0402YC391JAT2A
CAP CER 390PF 16V X7R 0402

CAP CER 390PF 16V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0402YC391JAT2A-ND 83K9086 0402YC391JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 390Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers