Kyocera Corporation Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC332KAT2A

Description
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 97C6164 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
97C6164
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 97C6164
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C6164
Product Name Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers