Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 0402YC223KAT2A

Description
KYOCERA AVX 0402YC223KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 0402YC223KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983188 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983188
MLCCs - Multilayer Ceramic Capacitors 6983188
KYOCERA AVX 0402YC223KAT2A

KYOCERA AVX 0402YC223KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243279 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243279
MLCCs - Multilayer Ceramic Capacitors 1243279
KYOCERA AVX 0402YC223KAT2A

KYOCERA AVX 0402YC223KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364078 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364078
MLCCs - Multilayer Ceramic Capacitors 1364078
KYOCERA AVX 0402YC223KAT2A

KYOCERA AVX 0402YC223KAT2A

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9173 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9173
Smd Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9173
SMD Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 95W1312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
95W1312
Cap, 0.022Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 95W1312
CAP, 0.022µF, 16V, 10%, X7R, 0402, REEL; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 0.022µF, 16V, 10%, X7R, 0402, REEL; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402YC223KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC223KAT2A
Ceramic Capacitors 0402YC223KAT2A
CAP CER 0.022UF 16V X7R 0402

CAP CER 0.022UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6983188 34M9173 95W1312 0402YC223KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 0.022Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details