Kyocera Corporation Ceramic Capacitors 0402YC222K4T2A

Description
2200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05AR71C222KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71C222KHTR-ND
Ceramic Capacitors 478-KAM05AR71C222KHTR-ND
2200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71C222KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71C222KHDKR-ND
Ceramic Capacitors 478-KAM05AR71C222KHDKR-ND
CAP CER 2200PF 16V X7R 0402

CAP CER 2200PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71C222KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71C222KHCT-ND
Ceramic Capacitors 478-KAM05AR71C222KHCT-ND
CAP CER 2200PF 16V X7R 0402

CAP CER 2200PF 16V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM05AR71C222KHTR-ND 478-KAM05AR71C222KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers