Kyocera Corporation Capacitor Ceramic, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx 0402YC221KAT4A

Description
CAPACITOR CERAMIC, 220PF, 16V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 220PF, 16V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx - 55J1195 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
55J1195
Capacitor Ceramic, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx 55J1195
CAPACITOR CERAMIC, 220PF, 16V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 16V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1195
Product Name Capacitor Ceramic, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers