Kyocera Corporation Capacitor Ceramic, 220Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx 0402YC221JAT2A

Description
CAPACITOR CERAMIC, 220PF, 16V, X7R, 5%, 0402; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 220PF, 16V, X7R, 5%, 0402; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 220Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx - 55J1194 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx
55J1194
Capacitor Ceramic, 220Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx 55J1194
CAPACITOR CERAMIC, 220PF, 16V, X7R, 5%, 0402; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 16V, X7R, 5%, 0402; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1194
Product Name Capacitor Ceramic, 220Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers