Kyocera Corporation Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC183KAT2A

Description
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1193 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1193
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1193
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402; Capacitance Kyocera Avx - 96M1110 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
96M1110
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402; Capacitance Kyocera Avx 96M1110
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0402YC183KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC183KAT2A
Ceramic Capacitors 0402YC183KAT2A
CAP CER 0.018UF 16V X7R 0402

CAP CER 0.018UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J1193 0402YC183KAT2A
Product Name Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details