CAPACITOR CERAMIC 0.018UF 16V, X7R, 5%, 0402, FULL REEL; Capacitance:18000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J1192 |
| Product Name | Capacitor Ceramic 0.018Uf 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0180 microF |