AVX Corporation Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC153KAT2A.

Description
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5322 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5322
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5322
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5322
Product Name Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details