AVX Corporation Ceramic Capacitors - 0402YC153KAT2A 0402YC153KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904518-0402YC153KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1116-1, 478-1116-2, 478-1116-6, 0402YC153KAT2A\\10K, 0402YC153KAT2A/10K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904518-0402YC153KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1116-1, 478-1116-2, 478-1116-6, 0402YC153KAT2A\\10K, 0402YC153KAT2A/10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC153KAT2A - 904518-0402YC153KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0402YC153KAT2A
904518-0402YC153KAT2A
Ceramic Capacitors - 0402YC153KAT2A 904518-0402YC153KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904518-0402YC153KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1116-1, 478-1116-2, 478-1116-6, 0402YC153KAT2A\\10K, 0402YC153KAT2A/10K

Manufacturer: AVX Corporation
Win Source Part Number: 904518-0402YC153KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1116-1, 478-1116-2, 478-1116-6, 0402YC153KAT2A\\10K, 0402YC153KAT2A/10K

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983184 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983184
MLCCs - Multilayer Ceramic Capacitors 6983184
KYOCERA AVX 0402YC153KAT2A

KYOCERA AVX 0402YC153KAT2A

Supplier's Site
Singapore, Singapore
SMD 16V Capacitor
60-0402YC153KAT2A
SMD 16V Capacitor 60-0402YC153KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C153KH NEW GLOBAL PN 16V 0.015u A 581-KGM05AR71C153KH Product overview: 0402YC153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC153KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C153KH NEW GLOBAL PN 16V 0.015u A 581-KGM05AR71C153KH Product overview: 0402YC153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC153KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402YC153KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC153KAT2A
Ceramic Capacitors 0402YC153KAT2A
CAP CER 0.015UF 16V X7R 0402

CAP CER 0.015UF 16V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1187 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1187
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1187
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9172 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9172
Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9172
SMD Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.015Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4372
Cap, 0.015Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4372
CAP, 0.015µF, 16V, 10%, X7R, 0402, REEL; Capacitance:15000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 0.015µF, 16V, 10%, X7R, 0402, REEL; Capacitance:15000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904518-0402YC153KAT2A 6983184 60-0402YC153KAT2A 0402YC153KAT2A 55J1187 34M9172 13AC4372
Product Name Ceramic Capacitors - 0402YC153KAT2A MLCCs - Multilayer Ceramic Capacitors SMD 16V Capacitor Ceramic Capacitors Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 0.015Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers