Kyocera Corporation Capacitor Ceramic, 150Pf, 16V, X7R, 20%, 0402; Capacitance Kyocera Avx 0402YC151MAT2A

Description
CAPACITOR CERAMIC, 150PF, 16V, X7R, 20%, 0402; Capacitance:150pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 150PF, 16V, X7R, 20%, 0402; Capacitance:150pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 150Pf, 16V, X7R, 20%, 0402; Capacitance Kyocera Avx - 66M2159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 16V, X7R, 20%, 0402; Capacitance Kyocera Avx
66M2159
Capacitor Ceramic, 150Pf, 16V, X7R, 20%, 0402; Capacitance Kyocera Avx 66M2159
CAPACITOR CERAMIC, 150PF, 16V, X7R, 20%, 0402; Capacitance:150pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 150PF, 16V, X7R, 20%, 0402; Capacitance:150pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2159
Product Name Capacitor Ceramic, 150Pf, 16V, X7R, 20%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 1572-1239-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers