CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC5319 |
| Product Name | Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0100 microF |