Kyocera Corporation Ceramic Capacitor, 100Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC101JAT2A

Description
CERAMIC CAPACITOR, 100PF, 16V, X7R, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 100PF, 16V, X7R, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1170 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1170
Ceramic Capacitor, 100Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1170
CERAMIC CAPACITOR, 100PF, 16V, X7R, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 16V, X7R, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1170
Product Name Ceramic Capacitor, 100Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers