AVX Corporation Connectors,Interconnects 0402YA820JAT2A

Description
Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Package / Case: 4-SMD, No Lead Product Type: Passive, Cold Plate Manufacturer: AMIS
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Package / Case: 4-SMD, No Lead Product Type: Passive, Cold Plate Manufacturer: AMIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Package / Case: 4-SMD, No Lead Product Type: Passive, Cold Plate Manufacturer: AMIS

Category: Connectors,Interconnects
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.984" (25.00mm)
Package / Case: 4-SMD, No Lead
Product Type: Passive, Cold Plate
Manufacturer: AMIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BRE.1K.200.NAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Din Connector Omron Electronic Components - 06AC0228 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details