Kyocera Corporation Ceramic Capacitors 0402YA620JAT2A

Description
62pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
62pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YA620JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YA620JAT2A-ND
Ceramic Capacitors 0402YA620JAT2A-ND
62pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

62pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YA620JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402YA620JAT2A
Capacitors - Ceramic Capacitors 0402YA620JAT2A
CAP CER 62PF 16V NP0 0402

CAP CER 62PF 16V NP0 0402

Supplier's Site
Capacitor Ceramic 62Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx - 66M2148 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 62Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx
66M2148
Capacitor Ceramic 62Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx 66M2148
CAPACITOR CERAMIC 62PF 16V, C0G, 5%, 0402; Capacitance:62pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 62PF 16V, C0G, 5%, 0402; Capacitance:62pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0402YA620JAT2A-ND 0402YA620JAT2A 66M2148
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 62Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details