Kyocera Corporation Ceramic Capacitors 0402YA5R6JAT2A

Description
5.6pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YA5R6JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YA5R6JAT2A-ND
Ceramic Capacitors 0402YA5R6JAT2A-ND
5.6pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402YA5R6JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YA5R6JAT2A
Ceramic Capacitors 0402YA5R6JAT2A
CAP CER 5.6PF 16V NP0 0402

CAP CER 5.6PF 16V NP0 0402

Supplier's Site Datasheet
Capacitor Ceramic 5.6Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2146 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5.6Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
66M2146
Capacitor Ceramic 5.6Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 66M2146
CAPACITOR CERAMIC 5.6PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:5.6pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 5.6PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:5.6pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0402YA5R6JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402YA5R6JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402YA5R6JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0402YA5R6JAT2A-ND 0402YA5R6JAT2A 66M2146 0402YA5R6JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 5.6Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C17CF6R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details