Kyocera Corporation CAP CER 39PF 16V NP0 0402 0402YA390KAT2A

Description
CAP CER 39PF 16V NP0 0402
Description
CAP CER 39PF 16V NP0 0402

Suppliers

Company
Product
Description
Supplier Links
CAP CER 39PF 16V NP0 0402 - 66-0402YA390KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 39PF 16V NP0 0402
66-0402YA390KAT2A
CAP CER 39PF 16V NP0 0402 66-0402YA390KAT2A
CAP CER 39PF 16V NP0 0402

CAP CER 39PF 16V NP0 0402

Supplier's Site
Ceramic Capacitor 39Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 36K6656 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
36K6656
Ceramic Capacitor 39Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 36K6656
CERAMIC CAPACITOR 39PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:39pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:39pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-0402YA390KAT2A 36K6656
Product Name CAP CER 39PF 16V NP0 0402 Ceramic Capacitor 39Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 3.90E-5 microF 3.90E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers