Kyocera Corporation Capacitor Ceramic 33Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YA330KAT2A

Description
CAPACITOR CERAMIC 33PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 33PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 33Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 86H2703 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
86H2703
Capacitor Ceramic 33Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 86H2703
CAPACITOR CERAMIC 33PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 86H2703
Product Name Capacitor Ceramic 33Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers